Manufacturer: Texas Instruments
Win Source Part Number: 1045491-INA201AIDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Current Monitor Regulator High-Side 8-VSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1045491-INA201AIDGKT | INA201AIDGKT |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA201AIDGKT | Current Regulation/Management |
| Output Options | Inverting |