Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA205AIPW

Description
Win Source Part Number: 976628-INA205AIPW Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 90 Mounting: SMD (SMT) Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA205AIPWG4,TEXTISI NA205AIPW,2156-INA20 5AIPW,INA205AIPWG4-N D Base Product Number: INA205
Request a Quote Datasheet
Description
Win Source Part Number: 976628-INA205AIPW Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 90 Mounting: SMD (SMT) Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA205AIPWG4,TEXTISI NA205AIPW,2156-INA20 5AIPW,INA205AIPWG4-N D Base Product Number: INA205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 976628-INA205AIPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
976628-INA205AIPW
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 976628-INA205AIPW
Win Source Part Number: 976628-INA205AIPW Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 90 Mounting: SMD (SMT) Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: INA205AIPWG4,TEXTISI NA205AIPW,2156-INA20 5AIPW,INA205AIPWG4-N D Base Product Number: INA205

Win Source Part Number: 976628-INA205AIPW
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Current - Output: 1mA
Voltage - Input: -16V ~ 80V
Function: Current Monitor
Accuracy: ±3.5%
Sensing Method: High-Side
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: INA205AIPWG4,TEXTISINA205AIPW,2156-INA205AIPW,INA205AIPWG4-ND
Base Product Number: INA205

Buy Now Datasheet
Current Regulation/Management - INA205AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA205AIPW
Current Regulation/Management INA205AIPW
Current Monitor Regulator High-Side 1mA 14-TSSOP

Current Monitor Regulator High-Side 1mA 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 976628-INA205AIPW INA205AIPW
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1913989 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details