Texas Instruments PMIC - PMIC - Current Regulation/Management - INA169NA/3K INA169NA/3K

Description
Manufacturer: Texas Instruments Win Source Part Number: 001819-INA169NA/3K Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Family Name: INA169 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): AD8212WYRMZ-R7; AD8217BRMZ-R7; AD8212WYRMZ-RL; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001819-INA169NA/3K Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Family Name: INA169 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): AD8212WYRMZ-R7; AD8217BRMZ-R7; AD8212WYRMZ-RL; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA169NA/3K - 001819-INA169NA/3K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA169NA/3K
001819-INA169NA/3K
PMIC - PMIC - Current Regulation/Management - INA169NA/3K 001819-INA169NA/3K
Manufacturer: Texas Instruments Win Source Part Number: 001819-INA169NA/3K Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Family Name: INA169 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): AD8212WYRMZ-R7; AD8217BRMZ-R7; AD8212WYRMZ-RL; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 001819-INA169NA/3K
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±0.5%
Sensing Method: High-Side
Family Name: INA169
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): AD8212WYRMZ-R7; AD8217BRMZ-R7; AD8212WYRMZ-RL;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Current Regulation/Management - INA169NA/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA169NA/3K
Current Regulation/Management INA169NA/3K
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 001819-INA169NA/3K INA169NA/3K
Product Name PMIC - PMIC - Current Regulation/Management - INA169NA/3K Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details