The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range.
The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisory Circuits W/ANNEAL CMOS OVER/ UNDER V DETECTOR
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ICL7665SCBAZA-T | ICL7665SCBAZA-TTR-ND | ICL7665SCBAZA-T | ICL7665SCBAZA-T | ICL7665SCBAZA-T | ICL7665SCBAZA-T |
| Product Name | CMOS Micropower Over/Under Voltage Detector | Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 |