Renesas Electronics Corporation OR Controllers, Ideal Diodes ICL7673CPAZ

Description
OR Controller Source Selector Switch N and P-Channel 2:1 8-PDIP
Datasheet
Description
OR Controller Source Selector Switch N and P-Channel 2:1 8-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OR Controllers, Ideal Diodes - ICL7673CPAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ICL7673CPAZ
OR Controllers, Ideal Diodes ICL7673CPAZ
OR Controller Source Selector Switch N and P-Channel 2:1 8-PDIP

OR Controller Source Selector Switch N and P-Channel 2:1 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
ICL7673CPAZ
Battery Management ICL7673CPAZ
Battery Management W/ANNEAL BATTERY BAC KUPSWITCH8PDIPCOM

Battery Management W/ANNEAL BATTERY BAC KUPSWITCH8PDIPCOM

Buy Now Datasheet
Ic, Battery Backup Switch, 15V, 8-Dip; Battery Type Renesas - 57K3898 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Backup Switch, 15V, 8-Dip; Battery Type Renesas
57K3898
Ic, Battery Backup Switch, 15V, 8-Dip; Battery Type Renesas 57K3898
IC, BATTERY BACKUP SWITCH, 15V, 8-DIP; Battery Type:-; Interfaces:-; No. of Cells:-; Supply Voltage Min:2.5V; Supply Voltage Max:15V; IC Case / Package:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

IC, BATTERY BACKUP SWITCH, 15V, 8-DIP; Battery Type:-; Interfaces:-; No. of Cells:-; Supply Voltage Min:2.5V; Supply Voltage Max:15V; IC Case / Package:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ICL7673CPAZ ICL7673CPAZ 57K3898
Product Name OR Controllers, Ideal Diodes Battery Management Ic, Battery Backup Switch, 15V, 8-Dip; Battery Type Renesas
Type DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details