Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA199B2DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319418-INA199B2DCKT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1.5% Sensing Method: High/Low-Side Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA199B2DCKTTR,I NA199B2DCKT-ND,296-I NA199B2DCKTCT,296-IN A199B2DCKTDKR Base Product Number: INA199B2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319418-INA199B2DCKT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1.5% Sensing Method: High/Low-Side Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA199B2DCKTTR,I NA199B2DCKT-ND,296-I NA199B2DCKTCT,296-IN A199B2DCKTDKR Base Product Number: INA199B2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319418-INA199B2DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319418-INA199B2DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319418-INA199B2DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1319418-INA199B2DCKT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1.5% Sensing Method: High/Low-Side Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-INA199B2DCKTTR,I NA199B2DCKT-ND,296-I NA199B2DCKTCT,296-IN A199B2DCKTDKR Base Product Number: INA199B2 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319418-INA199B2DCKT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Voltage - Input: -0.1V ~ 26V
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-INA199B2DCKTTR,INA199B2DCKT-ND,296-INA199B2DCKTCT,296-INA199B2DCKTDKR
Base Product Number: INA199B2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA199B2DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA199B2DCKT
Current Regulation/Management INA199B2DCKT
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319418-INA199B2DCKT INA199B2DCKT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 9228175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details