IC SUPERVISOR 1 CHANNEL SC70 Product overview: ILC5062AIC44X from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ILC5062AIC44X can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205144-ILC5062AIC44X
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SC70
IC SUPERVISOR 1 CHANNEL SC70
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-ILC5062AIC44X | ILC5062AIC44X-ND | 205144-ILC5062AIC44X | ILC5062AIC44X | ILC5062AIC44X | ILC5062AIC44X |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - ILC5062AIC44X | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Bulk | SC-70; SC-70, SOT-323 | SC-70-3 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 |
| Threshold | 4.4 volts | 4.4 volts | 4.4 volts | 4.4 volts | 4.4 volts |