Texas Instruments PMIC - PMIC - Current Regulation/Management - INA138NA/250 INA138NA/250

Description
Manufacturer: Texas Instruments Win Source Part Number: 001790-INA138NA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 36 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Communications & Networking, Portable Devices, Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001790-INA138NA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 36 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Communications & Networking, Portable Devices, Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA138NA/250 - 001790-INA138NA/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA138NA/250
001790-INA138NA/250
PMIC - PMIC - Current Regulation/Management - INA138NA/250 001790-INA138NA/250
Manufacturer: Texas Instruments Win Source Part Number: 001790-INA138NA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 36 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Communications & Networking, Portable Devices, Power Management, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 001790-INA138NA/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 36 V
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Communications & Networking, Portable Devices, Power Management, Consumer Electronics

Buy Now Datasheet
Current Regulation/Management - INA138NA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA138NA/250
Current Regulation/Management INA138NA/250
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 001790-INA138NA/250 INA138NA/250
Product Name PMIC - PMIC - Current Regulation/Management - INA138NA/250 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details