Texas Instruments PMIC - PMIC - Current Regulation/Management - INA220AIDGSR INA220AIDGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 017296-INA220AIDGSR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±1% Sensing Method: High/Low-Side Family Name: INA220 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017296-INA220AIDGSR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±1% Sensing Method: High/Low-Side Family Name: INA220 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA220AIDGSR - 017296-INA220AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA220AIDGSR
017296-INA220AIDGSR
PMIC - PMIC - Current Regulation/Management - INA220AIDGSR 017296-INA220AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 017296-INA220AIDGSR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Output Current: 10mA Accuracy: ±1% Sensing Method: High/Low-Side Family Name: INA220 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 017296-INA220AIDGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High/Low-Side
Family Name: INA220
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA220AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA220AIDGSR
Current Regulation/Management INA220AIDGSR
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017296-INA220AIDGSR INA220AIDGSR
Product Name PMIC - PMIC - Current Regulation/Management - INA220AIDGSR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products