onsemi Voltage Regulators - Linear ILC7081AIM528X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The ILC7081AIM528X is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.8V with a maximum output current of 100mA. It features an ultra-low dropout voltage of 1mV per 1mA load, ensuring efficient operation in low power applications. The device offers a high output voltage accuracy of 1% and utilizes low ESR ceramic capacitors to minimize noise and output ripple, achieving ripple rejection of up to 85dB at 1kHz. This regulator operates with a low quiescent current of only 100µA at full load, making it suitable for battery-powered portable electronics. It includes protection features such as overcurrent and overtemperature protection, ensuring reliability in various operating conditions. The ILC7081AIM528X is housed in an industry-standard SOT-23 package, facilitating easy integration into compact designs. It is optimized for applications in wireless communications, cellular phones, and other low power systems.

Datasheet Summary
Powered by GS/AI

The ILC7081AIM528X is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 2.8V with a maximum output current of 100mA. It features an ultra-low dropout voltage of 1mV per 1mA load, ensuring efficient operation in low power applications. The device offers a high output voltage accuracy of 1% and utilizes low ESR ceramic capacitors to minimize noise and output ripple, achieving ripple rejection of up to 85dB at 1kHz. This regulator operates with a low quiescent current of only 100µA at full load, making it suitable for battery-powered portable electronics. It includes protection features such as overcurrent and overtemperature protection, ensuring reliability in various operating conditions. The ILC7081AIM528X is housed in an industry-standard SOT-23 package, facilitating easy integration into compact designs. It is optimized for applications in wireless communications, cellular phones, and other low power systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - ILC7081AIM528X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ILC7081AIM528X
Voltage Regulators - Linear ILC7081AIM528X
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ILC7081AIM528X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products