Texas Instruments PMIC - PMIC - Current Regulation/Management - INA193AIDBVTG4 INA193AIDBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1045467-INA193AIDBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA193AIDBVR; INA193AIDBV; INA193AIDBVRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1045467-INA193AIDBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA193AIDBVR; INA193AIDBV; INA193AIDBVRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA193AIDBVTG4 - 1045467-INA193AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA193AIDBVTG4
1045467-INA193AIDBVTG4
PMIC - PMIC - Current Regulation/Management - INA193AIDBVTG4 1045467-INA193AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1045467-INA193AIDBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA193AIDBVR; INA193AIDBV; INA193AIDBVRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045467-INA193AIDBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA193AIDBVR; INA193AIDBV; INA193AIDBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - INA193AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA193AIDBVTG4
Current Regulation/Management INA193AIDBVTG4
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1045467-INA193AIDBVTG4 INA193AIDBVTG4
Product Name PMIC - PMIC - Current Regulation/Management - INA193AIDBVTG4 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details