The ILC7082AIM5285X is a low dropout (LDO) voltage regulator designed to deliver a maximum output current of 150mA. It features an ultra-low dropout voltage of 1mV per 1mA load and offers a fixed output voltage of 2.85V. The device is characterized by low quiescent current of only 100µA at a 100mA load, making it suitable for battery-powered applications. This regulator exhibits low output noise of 40µV RMS and high ripple rejection, achieving up to 85dB at 1kHz and 60dB at 1MHz. It is optimized for modern wireless communication designs, providing excellent line and load transient response. The ILC7082AIM5285X is housed in an industry-standard SOT-23 package and is compatible with low ESR ceramic capacitors, which help minimize noise and output ripple. The device includes protection features such as overcurrent and overtemperature protection, ensuring reliability in various applications, including cellular phones and portable electronics. The operating temperature range is specified from -40°C to +85°C, making it suitable for a wide range of environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ILC7082AIM5285X |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |