Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA231BIYFDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319823-INA231BIYFDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Voltage - Input: 0V ~ 28V Function: Current Monitor Accuracy: ±0.5% Sensing Method: High/Low-Side Supplier Device Package: 12-DSBGA (1.65x1.39) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53151-2,296-5315 1-1,296-53151-6 Base Product Number: INA231 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319823-INA231BIYFDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Voltage - Input: 0V ~ 28V Function: Current Monitor Accuracy: ±0.5% Sensing Method: High/Low-Side Supplier Device Package: 12-DSBGA (1.65x1.39) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53151-2,296-5315 1-1,296-53151-6 Base Product Number: INA231 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319823-INA231BIYFDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319823-INA231BIYFDT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319823-INA231BIYFDT
Manufacturer: Texas Instruments Win Source Part Number: 1319823-INA231BIYFDT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Voltage - Input: 0V ~ 28V Function: Current Monitor Accuracy: ±0.5% Sensing Method: High/Low-Side Supplier Device Package: 12-DSBGA (1.65x1.39) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 12-XFBGA, DSBGA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53151-2,296-5315 1-1,296-53151-6 Base Product Number: INA231 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319823-INA231BIYFDT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Voltage - Input: 0V ~ 28V
Function: Current Monitor
Accuracy: ±0.5%
Sensing Method: High/Low-Side
Supplier Device Package: 12-DSBGA (1.65x1.39)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 12-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53151-2,296-53151-1,296-53151-6
Base Product Number: INA231
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA231BIYFDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA231BIYFDT
Current Regulation/Management INA231BIYFDT
Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)

Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319823-INA231BIYFDT INA231BIYFDT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details