Renesas Electronics Corporation Batt Supervisor/monitor, 0 To 70Deg C; Battery Type Renesas ICL7673CBAZA

Description
BATT SUPERVISOR/MONITOR, 0 TO 70DEG C; Battery Type:-; Interfaces:-; No. of Cells:-; Supply Voltage Min:2.5V; Supply Voltage Max:15V; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATT SUPERVISOR/MONITOR, 0 TO 70DEG C; Battery Type:-; Interfaces:-; No. of Cells:-; Supply Voltage Min:2.5V; Supply Voltage Max:15V; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batt Supervisor/monitor, 0 To 70Deg C; Battery Type Renesas - 92K0566 - Newark, An Avnet Company
Chicago, IL, United States
Batt Supervisor/monitor, 0 To 70Deg C; Battery Type Renesas
92K0566
Batt Supervisor/monitor, 0 To 70Deg C; Battery Type Renesas 92K0566
BATT SUPERVISOR/MONITOR, 0 TO 70DEG C; Battery Type:-; Interfaces:-; No. of Cells:-; Supply Voltage Min:2.5V; Supply Voltage Max:15V; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

BATT SUPERVISOR/MONITOR, 0 TO 70DEG C; Battery Type:-; Interfaces:-; No. of Cells:-; Supply Voltage Min:2.5V; Supply Voltage Max:15V; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
OR Controllers, Ideal Diodes - ICL7673CBAZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ICL7673CBAZA
OR Controllers, Ideal Diodes ICL7673CBAZA
OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC

OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 92K0566 ICL7673CBAZA
Product Name Batt Supervisor/monitor, 0 To 70Deg C; Battery Type Renesas OR Controllers, Ideal Diodes
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details