Texas Instruments PMIC - PMIC - Current Regulation/Management - INA197AIDBVRG4 INA197AIDBVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 068869-INA197AIDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA197AIDBVT; INA197AIDBVTG4; INA197AIDBVR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 068869-INA197AIDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA197AIDBVT; INA197AIDBVTG4; INA197AIDBVR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA197AIDBVRG4 - 068869-INA197AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA197AIDBVRG4
068869-INA197AIDBVRG4
PMIC - PMIC - Current Regulation/Management - INA197AIDBVRG4 068869-INA197AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 068869-INA197AIDBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA197AIDBVT; INA197AIDBVTG4; INA197AIDBVR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 068869-INA197AIDBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA197AIDBVT; INA197AIDBVTG4; INA197AIDBVR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
Current Regulation/Management - INA197AIDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA197AIDBVRG4
Current Regulation/Management INA197AIDBVRG4
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 068869-INA197AIDBVRG4 INA197AIDBVRG4
Product Name PMIC - PMIC - Current Regulation/Management - INA197AIDBVRG4 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
Type Qsop
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details