Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA231BIYFDR

Description
Win Source Part Number: 977597-INA231BIYFDR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 28V Function: Current Monitor Accuracy: ±0.5% Sensing Method: High/Low-Side Package / Case: 12-XFBGA, DSBGA Supplier Device Package: 12-DSBGA (1.65x1.39) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51171-6,296-5117 1-1,296-51171-2,INA2 31BIYFDR-ND Base Product Number: INA231
Request a Quote Datasheet
Description
Win Source Part Number: 977597-INA231BIYFDR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 28V Function: Current Monitor Accuracy: ±0.5% Sensing Method: High/Low-Side Package / Case: 12-XFBGA, DSBGA Supplier Device Package: 12-DSBGA (1.65x1.39) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51171-6,296-5117 1-1,296-51171-2,INA2 31BIYFDR-ND Base Product Number: INA231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 977597-INA231BIYFDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
977597-INA231BIYFDR
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 977597-INA231BIYFDR
Win Source Part Number: 977597-INA231BIYFDR Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 28V Function: Current Monitor Accuracy: ±0.5% Sensing Method: High/Low-Side Package / Case: 12-XFBGA, DSBGA Supplier Device Package: 12-DSBGA (1.65x1.39) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51171-6,296-5117 1-1,296-51171-2,INA2 31BIYFDR-ND Base Product Number: INA231

Win Source Part Number: 977597-INA231BIYFDR
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 28V
Function: Current Monitor
Accuracy: ±0.5%
Sensing Method: High/Low-Side
Package / Case: 12-XFBGA, DSBGA
Supplier Device Package: 12-DSBGA (1.65x1.39)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51171-6,296-51171-1,296-51171-2,INA231BIYFDR-ND
Base Product Number: INA231

Buy Now Datasheet
Current Regulation/Management - INA231BIYFDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA231BIYFDR
Current Regulation/Management INA231BIYFDR
Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)

Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 977597-INA231BIYFDR INA231BIYFDR
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904834 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details