Texas Instruments PMIC - PMIC - Current Regulation/Management - INA138NA/3KG4 INA138NA/3KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1045443-INA138NA/3KG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 36 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1045443-INA138NA/3KG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 36 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA138NA/3KG4 - 1045443-INA138NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA138NA/3KG4
1045443-INA138NA/3KG4
PMIC - PMIC - Current Regulation/Management - INA138NA/3KG4 1045443-INA138NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1045443-INA138NA/3KG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 36 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1045443-INA138NA/3KG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 36 V
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA138NA/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA138NA/3KG4
Current Regulation/Management INA138NA/3KG4
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1045443-INA138NA/3KG4 INA138NA/3KG4
Product Name PMIC - PMIC - Current Regulation/Management - INA138NA/3KG4 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details