Texas Instruments PMIC - PMIC - Current Regulation/Management - INA219AID INA219AID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185823-INA219AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): INA219AIDCNR; INA219AIDR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement Family Part Number: INA219 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 0V ~ 26V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185823-INA219AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): INA219AIDCNR; INA219AIDR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement Family Part Number: INA219 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 0V ~ 26V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA219AID - 1185823-INA219AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA219AID
1185823-INA219AID
PMIC - PMIC - Current Regulation/Management - INA219AID 1185823-INA219AID
Manufacturer: Texas Instruments Win Source Part Number: 1185823-INA219AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Output Current: 10mA Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): INA219AIDCNR; INA219AIDR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement Family Part Number: INA219 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 0V ~ 26V

Manufacturer: Texas Instruments
Win Source Part Number: 1185823-INA219AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): INA219AIDCNR; INA219AIDR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement
Family Part Number: INA219
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 0V ~ 26V

Buy Now
Current Regulation/Management - INA219AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA219AID
Current Regulation/Management INA219AID
Current Monitor Regulator High-Side 10mA 8-SOIC

Current Monitor Regulator High-Side 10mA 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1185823-INA219AID INA219AID
Product Name PMIC - PMIC - Current Regulation/Management - INA219AID Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details