Texas Instruments PMIC - PMIC - Current Regulation/Management - INA200AIDGKT INA200AIDGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1045489-INA200AIDGKT Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1045489-INA200AIDGKT Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA200AIDGKT - 1045489-INA200AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA200AIDGKT
1045489-INA200AIDGKT
PMIC - PMIC - Current Regulation/Management - INA200AIDGKT 1045489-INA200AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 1045489-INA200AIDGKT Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair

Manufacturer: Texas Instruments
Win Source Part Number: 1045489-INA200AIDGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair

Buy Now Datasheet
Current Regulation/Management - INA200AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA200AIDGKT
Current Regulation/Management INA200AIDGKT
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1045489-INA200AIDGKT INA200AIDGKT
Product Name PMIC - PMIC - Current Regulation/Management - INA200AIDGKT Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 1907791 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details