Texas Instruments PMIC - PMIC - Current Regulation/Management - INA170EA/2K5 INA170EA/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 001820-INA170EA/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±2% Sensing Method: High-Side Family Name: INA170 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): LT6100CMS8#TR; LT6100CMS8-TR; LT6100CMS8#TRM; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001820-INA170EA/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±2% Sensing Method: High-Side Family Name: INA170 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): LT6100CMS8#TR; LT6100CMS8-TR; LT6100CMS8#TRM; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA170EA/2K5 - 001820-INA170EA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA170EA/2K5
001820-INA170EA/2K5
PMIC - PMIC - Current Regulation/Management - INA170EA/2K5 001820-INA170EA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001820-INA170EA/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±2% Sensing Method: High-Side Family Name: INA170 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): LT6100CMS8#TR; LT6100CMS8-TR; LT6100CMS8#TRM; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001820-INA170EA/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±2%
Sensing Method: High-Side
Family Name: INA170
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Alternative Parts (Cross-Reference): LT6100CMS8#TR; LT6100CMS8-TR; LT6100CMS8#TRM;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA170EA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA170EA/2K5
Current Regulation/Management INA170EA/2K5
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 001820-INA170EA/2K5 INA170EA/2K5
Product Name PMIC - PMIC - Current Regulation/Management - INA170EA/2K5 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details