Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA284AID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319896-INA284AID Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Tube Standard Package: 75 Mounting: Surface Mount Voltage - Input: -14V ~ 80V Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39731-5,INA284AI D-ND,TEXTISINA284AID ,2156-INA284AID,-296 -39731-5-ND Base Product Number: INA284 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319896-INA284AID Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Tube Standard Package: 75 Mounting: Surface Mount Voltage - Input: -14V ~ 80V Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39731-5,INA284AI D-ND,TEXTISINA284AID ,2156-INA284AID,-296 -39731-5-ND Base Product Number: INA284 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319896-INA284AID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319896-INA284AID
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319896-INA284AID
Manufacturer: Texas Instruments Win Source Part Number: 1319896-INA284AID Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Tube Standard Package: 75 Mounting: Surface Mount Voltage - Input: -14V ~ 80V Function: Current Monitor Accuracy: ±0.4% Sensing Method: High/Low-Side Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39731-5,INA284AI D-ND,TEXTISINA284AID ,2156-INA284AID,-296 -39731-5-ND Base Product Number: INA284 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319896-INA284AID
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Voltage - Input: -14V ~ 80V
Function: Current Monitor
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39731-5,INA284AID-ND,TEXTISINA284AID,2156-INA284AID,-296-39731-5-ND
Base Product Number: INA284
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA284AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA284AID
Current Regulation/Management INA284AID
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319896-INA284AID INA284AID
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details