The INA203AIDGST is a unidirectional current-shunt monitor designed for high-side current sensing applications. It features a gain of 20 V/V and operates within a common-mode voltage range of -16 V to 80 V. The device includes dual comparators, with one comparator offering latching capability and the other providing an optional delay. It has a bandwidth of 500 kHz and a maximum accuracy of 3.5% over temperature. The INA203AIDGST operates from a single supply voltage ranging from 2.7 V to 18 V and is specified for an extended temperature range of -40°C to 125°C. It is available in a VSSOP package with 10 pins, making it suitable for applications in notebook computers, welding equipment, telecom equipment, automotive systems, and power management solutions.
Current Monitor Regulator High-Side 1mA 10-VSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | INA203AIDGST |
| Product Name | Current Regulation/Management |
| Type | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |