Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 70 80 90 100 150 200 219
Product Name Notes
- Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 24-QFN (4x4)
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-HTSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-DFN (3x3)
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)
Power Supply Controller PWM Controller 28-QFN (5x5)
Supervisor Channel
Supervisor Open Drain or Open Collector 1 Channel 5-SOT
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Supervisor Open Drain or Open Collector 4 Channel 14-SOIC
Supervisor Open Drain or Open Collector 4 Channel 8-SOIC
Supervisor Open Drain or Open Collector 4 Channel 8-TDFN (2x3)
Supervisor Open Drain or Open Collector 5 Channel 8-MSOP
Supervisor Open Drain, Push-Pull 1 Channel 5-SOT
Supervisor Open Drain, Push-Pull 1 Channel 8-PDIP
Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 2 Channel 5-SOT
Supervisor Open Drain, Push-Pull 2 Channel SOT-23-5
Supervisor Open Drain, Push-Pull 3 Channel 8-MSOP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Switching Regulator IC Output

<< Prev Next >>