Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA219BID

Description
Win Source Part Number: 1372305-INA219BID Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Zero-Drift Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: INA219 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 10mA Voltage - Input: 0V ~ 26V Accuracy: ±0.5% Sensing Method: High-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1372305-INA219BID Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Zero-Drift Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: INA219 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 10mA Voltage - Input: 0V ~ 26V Accuracy: ±0.5% Sensing Method: High-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1372305-INA219BID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1372305-INA219BID
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1372305-INA219BID
Win Source Part Number: 1372305-INA219BID Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Zero-Drift Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: INA219 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 10mA Voltage - Input: 0V ~ 26V Accuracy: ±0.5% Sensing Method: High-Side

Win Source Part Number: 1372305-INA219BID
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Zero-Drift
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: INA219
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Monitor
Current - Output: 10mA
Voltage - Input: 0V ~ 26V
Accuracy: ±0.5%
Sensing Method: High-Side

Buy Now Datasheet
Current Regulation/Management - INA219BID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA219BID
Current Regulation/Management INA219BID
Current Monitor Regulator High-Side 10mA 8-SOIC

Current Monitor Regulator High-Side 10mA 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1372305-INA219BID INA219BID
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear - 78SR112TC - Quarktwin Technology Ltd.
Specs
Type SIP; 3-SIP Module
View Details