Texas Instruments PMIC - PMIC - Current Regulation/Management - INA198AIDBVR INA198AIDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 017266-INA198AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Family Name: INA198 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA198AIDBVRG4; INA198AIDBVTG4; INA198AIDBVT; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017266-INA198AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Family Name: INA198 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA198AIDBVRG4; INA198AIDBVTG4; INA198AIDBVT; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA198AIDBVR - 017266-INA198AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA198AIDBVR
017266-INA198AIDBVR
PMIC - PMIC - Current Regulation/Management - INA198AIDBVR 017266-INA198AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 017266-INA198AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Family Name: INA198 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA198AIDBVRG4; INA198AIDBVTG4; INA198AIDBVT; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 017266-INA198AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA198
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA198AIDBVRG4; INA198AIDBVTG4; INA198AIDBVT;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - INA198AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA198AIDBVR
Current Regulation/Management INA198AIDBVR
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017266-INA198AIDBVR INA198AIDBVR
Product Name PMIC - PMIC - Current Regulation/Management - INA198AIDBVR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details