Texas Instruments Electronic Surplus - INA271AID INA271AID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185834-INA271AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: INA271 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -16V ~ 80V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185834-INA271AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: INA271 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -16V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - INA271AID - 1185834-INA271AID - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - INA271AID
1185834-INA271AID
Electronic Surplus - INA271AID 1185834-INA271AID
Manufacturer: Texas Instruments Win Source Part Number: 1185834-INA271AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: INA271 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -16V ~ 80V

Manufacturer: Texas Instruments
Win Source Part Number: 1185834-INA271AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: INA271
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -16V ~ 80V

Buy Now
Current Regulation/Management - INA271AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA271AID
Current Regulation/Management INA271AID
Current Monitor Regulator High-Side 8-SOIC

Current Monitor Regulator High-Side 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1185834-INA271AID INA271AID
Product Name Electronic Surplus - INA271AID Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details