Texas Instruments PMIC - PMIC - Current Regulation/Management - INA201AIDGKR INA201AIDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 082530-INA201AIDGKR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): MAX4373TESA-T; MAX4373TESA+; MAX4373FESA-T; MAX4373TESA+T; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082530-INA201AIDGKR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): MAX4373TESA-T; MAX4373TESA+; MAX4373FESA-T; MAX4373TESA+T; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA201AIDGKR - 082530-INA201AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA201AIDGKR
082530-INA201AIDGKR
PMIC - PMIC - Current Regulation/Management - INA201AIDGKR 082530-INA201AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 082530-INA201AIDGKR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): MAX4373TESA-T; MAX4373TESA+; MAX4373FESA-T; MAX4373TESA+T; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082530-INA201AIDGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA201
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Alternative Parts (Cross-Reference): MAX4373TESA-T; MAX4373TESA+; MAX4373FESA-T; MAX4373TESA+T;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - INA201AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA201AIDGKR
Current Regulation/Management INA201AIDGKR
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 082530-INA201AIDGKR INA201AIDGKR
Product Name PMIC - PMIC - Current Regulation/Management - INA201AIDGKR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details