Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: ICL7665SIBAZA from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SIBAZA can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 138918-ICL7665SIBAZA
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 980
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ICL7665SIBAZA-ND | 691-ICL7665SIBAZA | 138918-ICL7665SIBAZA | ICL7665SIBAZA | ICL7665SIBAZA | ICL7665SIBAZA |
| Product Name | Supervisors | Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - ICL7665SIBAZA | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain; Open Drain or Open Collector | Open Drain |