Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA216A3RSWT

Description
Win Source Part Number: 973227-INA216A3RSWT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 1.8V ~ 5.5V Function: Current Monitor Accuracy: ±0.01% Sensing Method: High-Side Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-INA216A3RSWT,IN A216A3RSWT-ND,296-48 554-1,296-48554-2,TE XTISINA216A3RSWT,296 -48554-6 Base Product Number: INA216
Request a Quote Datasheet
Description
Win Source Part Number: 973227-INA216A3RSWT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 1.8V ~ 5.5V Function: Current Monitor Accuracy: ±0.01% Sensing Method: High-Side Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-INA216A3RSWT,IN A216A3RSWT-ND,296-48 554-1,296-48554-2,TE XTISINA216A3RSWT,296 -48554-6 Base Product Number: INA216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 973227-INA216A3RSWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
973227-INA216A3RSWT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 973227-INA216A3RSWT
Win Source Part Number: 973227-INA216A3RSWT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Series: Zero-Drift Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 1.8V ~ 5.5V Function: Current Monitor Accuracy: ±0.01% Sensing Method: High-Side Package / Case: 10-UFQFN Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-INA216A3RSWT,IN A216A3RSWT-ND,296-48 554-1,296-48554-2,TE XTISINA216A3RSWT,296 -48554-6 Base Product Number: INA216

Win Source Part Number: 973227-INA216A3RSWT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Series: Zero-Drift
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 1.8V ~ 5.5V
Function: Current Monitor
Accuracy: ±0.01%
Sensing Method: High-Side
Package / Case: 10-UFQFN
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-INA216A3RSWT,INA216A3RSWT-ND,296-48554-1,296-48554-2,TEXTISINA216A3RSWT,296-48554-6
Base Product Number: INA216

Buy Now Datasheet
Current Regulation/Management - INA216A3RSWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA216A3RSWT
Current Regulation/Management INA216A3RSWT
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)

Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 973227-INA216A3RSWT INA216A3RSWT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Specs
Number of Supplies 3
Features Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Active Low
View Details