Texas Instruments PMIC - PMIC - Current Regulation/Management - INA193AIDBVR INA193AIDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 001821-INA193AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Family Name: INA193 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA193AIDBV; INA193AIDBVRG4; INA193AIDBVTG4; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001821-INA193AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Family Name: INA193 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA193AIDBV; INA193AIDBVRG4; INA193AIDBVTG4; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA193AIDBVR - 001821-INA193AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA193AIDBVR
001821-INA193AIDBVR
PMIC - PMIC - Current Regulation/Management - INA193AIDBVR 001821-INA193AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 001821-INA193AIDBVR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Family Name: INA193 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Alternative Parts (Cross-Reference): INA193AIDBV; INA193AIDBVRG4; INA193AIDBVTG4; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Application Field: Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 001821-INA193AIDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA193
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA193AIDBV; INA193AIDBVRG4; INA193AIDBVTG4;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management

Buy Now Datasheet
Current Regulation/Management - INA193AIDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA193AIDBVR
Current Regulation/Management INA193AIDBVR
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 001821-INA193AIDBVR INA193AIDBVR
Product Name PMIC - PMIC - Current Regulation/Management - INA193AIDBVR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ25703RSNR - Quarktwin Technology Ltd.
Specs
Type 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers