Texas Instruments PMIC - PMIC - Current Regulation/Management - INA231AIYFFT INA231AIYFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 141281-INA231AIYFFT Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 28 V Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DSBGA Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 141281-INA231AIYFFT Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 28 V Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DSBGA Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA231AIYFFT - 141281-INA231AIYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA231AIYFFT
141281-INA231AIYFFT
PMIC - PMIC - Current Regulation/Management - INA231AIYFFT 141281-INA231AIYFFT
Manufacturer: Texas Instruments Win Source Part Number: 141281-INA231AIYFFT Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 28 V Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DSBGA Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141281-INA231AIYFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 28 V
Accuracy: ±0.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DSBGA
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA231AIYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA231AIYFFT
Current Regulation/Management INA231AIYFFT
Current Monitor Regulator High/Low-Side 12-DSBGA

Current Monitor Regulator High/Low-Side 12-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 141281-INA231AIYFFT INA231AIYFFT
Product Name PMIC - PMIC - Current Regulation/Management - INA231AIYFFT Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products