Texas Instruments PMIC - PMIC - Current Regulation/Management - INA270AID INA270AID

Description
Manufacturer: Texas Instruments Win Source Part Number: 1185833-INA270AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: INA270 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -16V ~ 80V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1185833-INA270AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: INA270 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -16V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA270AID - 1185833-INA270AID - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA270AID
1185833-INA270AID
PMIC - PMIC - Current Regulation/Management - INA270AID 1185833-INA270AID
Manufacturer: Texas Instruments Win Source Part Number: 1185833-INA270AID Packaging: Tube Mounting Style: SMD Function: Current Monitor Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: INA270 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Parts Input Voltage (V): -16V ~ 80V

Manufacturer: Texas Instruments
Win Source Part Number: 1185833-INA270AID
Packaging: Tube
Mounting Style: SMD
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: INA270
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Parts Input Voltage (V): -16V ~ 80V

Buy Now
Current Regulation/Management - INA270AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA270AID
Current Regulation/Management INA270AID
Current Monitor Regulator High-Side 8-SOIC

Current Monitor Regulator High-Side 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1185833-INA270AID INA270AID
Product Name PMIC - PMIC - Current Regulation/Management - INA270AID Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details