Manufacturer: Texas Instruments
Win Source Part Number: 017260-INA169NA/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): AD8217BRMZ; INA168NA/3KQ1; INA169NA/250; INA169NA/250G4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Communications & Networking, Computers & Computer Peripherals, Portable Devices, Power Management, Consumer Electronics
Current Monitor Regulator High-Side SOT-23-5
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 017260-INA169NA/250 | INA169NA/250 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA169NA/250 | Current Regulation/Management |
| Output Options | Inverting |