Infineon Technologies AG Voltage Regulators - Linear IFX8117MEV

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4
Datasheet
Datasheet Summary
Powered by GS/AI

The IFX8117MEV is a low-dropout linear voltage regulator capable of delivering up to 1A of output current. It features a dropout voltage of 1.2V at maximum load and is available in an adjustable version, allowing output voltages from 1.25V to 13.8V, configured using external resistors. Additionally, fixed voltage options of 3.3V and 5V are also available in the same family. The device operates within a temperature range of 0°C to 125°C and offers line regulation of up to 0.2% and load regulation of up to 0.4%. Protection features include output current limitation and overtemperature shutdown. The IFX8117MEV is packaged in a PG-SOT223-4 format and requires a minimum output capacitance of 10µF for stability, particularly when located far from the power supply filter. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The IFX8117MEV is a low-dropout linear voltage regulator capable of delivering up to 1A of output current. It features a dropout voltage of 1.2V at maximum load and is available in an adjustable version, allowing output voltages from 1.25V to 13.8V, configured using external resistors. Additionally, fixed voltage options of 3.3V and 5V are also available in the same family. The device operates within a temperature range of 0°C to 125°C and offers line regulation of up to 0.2% and load regulation of up to 0.4%. Protection features include output current limitation and overtemperature shutdown. The IFX8117MEV is packaged in a PG-SOT223-4 format and requires a minimum output capacitance of 10µF for stability, particularly when located far from the power supply filter. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IFX8117MEV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IFX8117MEV
Voltage Regulators - Linear IFX8117MEV
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IFX8117MEV
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details