Texas Instruments PMIC - PMIC - Current Regulation/Management - INA196AQDBVRQ1 INA196AQDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 017264-INA196AQDBVRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017264-INA196AQDBVRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA196AQDBVRQ1 - 017264-INA196AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA196AQDBVRQ1
017264-INA196AQDBVRQ1
PMIC - PMIC - Current Regulation/Management - INA196AQDBVRQ1 017264-INA196AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 017264-INA196AQDBVRQ 1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 017264-INA196AQDBVRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Current Regulation/Management - INA196AQDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA196AQDBVRQ1
Current Regulation/Management INA196AQDBVRQ1
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017264-INA196AQDBVRQ1 INA196AQDBVRQ1
Product Name PMIC - PMIC - Current Regulation/Management - INA196AQDBVRQ1 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products