Texas Instruments PMIC - PMIC - Current Regulation/Management - INA200AIDGKR INA200AIDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 017274-INA200AIDGKR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): MAX4373HESA+T; MAX4373TESA; MAX4373HESA-T ; MAX4373FESA+T; Introduction Date: July 01, 2006 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017274-INA200AIDGKR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): MAX4373HESA+T; MAX4373TESA; MAX4373HESA-T ; MAX4373FESA+T; Introduction Date: July 01, 2006 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA200AIDGKR - 017274-INA200AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA200AIDGKR
017274-INA200AIDGKR
PMIC - PMIC - Current Regulation/Management - INA200AIDGKR 017274-INA200AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 017274-INA200AIDGKR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): MAX4373HESA+T; MAX4373TESA; MAX4373HESA-T ; MAX4373FESA+T; Introduction Date: July 01, 2006 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 017274-INA200AIDGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Alternative Parts (Cross-Reference): MAX4373HESA+T; MAX4373TESA; MAX4373HESA-T ; MAX4373FESA+T;
Introduction Date: July 01, 2006
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Current Regulation/Management - INA200AIDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA200AIDGKR
Current Regulation/Management INA200AIDGKR
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017274-INA200AIDGKR INA200AIDGKR
Product Name PMIC - PMIC - Current Regulation/Management - INA200AIDGKR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers