Manufacturer: Texas Instruments
Win Source Part Number: 001789-INA138NA/3K
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 36 V
Accuracy: ±0.5%
Sensing Method: High-Side
Family Name: INA138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): MAX4073FAUT; MAX4073FAXK+; MAX4173HEUT-T;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: United Statesof America, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Current Monitor Regulator High-Side SOT-23-5
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 001789-INA138NA/3K | INA138NA/3K |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA138NA/3K | Current Regulation/Management |
| Output Options | Inverting |