Manufacturer: Texas Instruments
Win Source Part Number: 1319844-INA203AIPW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Current - Output: 1mA
Voltage - Input: -16V ~ 80V
Function: Current Monitor
Accuracy: ±3.5%
Sensing Method: High-Side
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA203AIPWG4,TEXTISI
Base Product Number: INA203
RoHS Status: ROHS3 Compliant
Current Monitor Regulator High-Side 1mA 14-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1319844-INA203AIPW | INA203AIPW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management | Current Regulation/Management |
| Output Options | Inverting |