Texas Instruments PMIC - PMIC - Current Regulation/Management - INA231AIYFDR INA231AIYFDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 874603-INA231AIYFDR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Monitor Regulator High/Low-Side - 12-DSBGA (1.65x1.39) Package: 12-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: INA231 Categories: Integrated Circuits (ICs) Case / Package: 12-DSBGA (1.65x1.39) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49645-2, 296-49645-1, INA231AIYFDR-ND, 296-49645-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874603-INA231AIYFDR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Monitor Regulator High/Low-Side - 12-DSBGA (1.65x1.39) Package: 12-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: INA231 Categories: Integrated Circuits (ICs) Case / Package: 12-DSBGA (1.65x1.39) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49645-2, 296-49645-1, INA231AIYFDR-ND, 296-49645-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA231AIYFDR - 874603-INA231AIYFDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA231AIYFDR
874603-INA231AIYFDR
PMIC - PMIC - Current Regulation/Management - INA231AIYFDR 874603-INA231AIYFDR
Manufacturer: Texas Instruments Win Source Part Number: 874603-INA231AIYFDR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Monitor Regulator High/Low-Side - 12-DSBGA (1.65x1.39) Package: 12-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: INA231 Categories: Integrated Circuits (ICs) Case / Package: 12-DSBGA (1.65x1.39) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49645-2, 296-49645-1, INA231AIYFDR-ND, 296-49645-6

Manufacturer: Texas Instruments
Win Source Part Number: 874603-INA231AIYFDR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Monitor Regulator High/Low-Side - 12-DSBGA (1.65x1.39)
Package: 12-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA231
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA (1.65x1.39)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49645-2, 296-49645-1, INA231AIYFDR-ND, 296-49645-6

Buy Now Datasheet
Current Regulation/Management - INA231AIYFDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA231AIYFDR
Current Regulation/Management INA231AIYFDR
Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)

Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 874603-INA231AIYFDR INA231AIYFDR
Product Name PMIC - PMIC - Current Regulation/Management - INA231AIYFDR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details