Texas Instruments PMIC - PMIC - Current Regulation/Management - INA231AIYFFR INA231AIYFFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 017299-INA231AIYFFR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 28 V Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DSBGA (1.6x1.2) Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 017299-INA231AIYFFR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 28 V Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DSBGA (1.6x1.2) Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA231AIYFFR - 017299-INA231AIYFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA231AIYFFR
017299-INA231AIYFFR
PMIC - PMIC - Current Regulation/Management - INA231AIYFFR 017299-INA231AIYFFR
Manufacturer: Texas Instruments Win Source Part Number: 017299-INA231AIYFFR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 28 V Accuracy: ±0.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 12-DSBGA (1.6x1.2) Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 017299-INA231AIYFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 28 V
Accuracy: ±0.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 12-DSBGA (1.6x1.2)
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Current Regulation/Management - INA231AIYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA231AIYFFR
Current Regulation/Management INA231AIYFFR
Current Monitor Regulator High/Low-Side 12-DSBGA

Current Monitor Regulator High/Low-Side 12-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017299-INA231AIYFFR INA231AIYFFR
Product Name PMIC - PMIC - Current Regulation/Management - INA231AIYFFR Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details