Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management INA199C2DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319794-INA199C2DCKR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-INA199C2DCKR,29 6-49644-1,TEXTISINA1 99C2DCKR,296-49644-2 ,INA199C2DCKR-ND,296 -49644-6 Base Product Number: INA199 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319794-INA199C2DCKR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-INA199C2DCKR,29 6-49644-1,TEXTISINA1 99C2DCKR,296-49644-2 ,INA199C2DCKR-ND,296 -49644-6 Base Product Number: INA199 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1319794-INA199C2DCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1319794-INA199C2DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1319794-INA199C2DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1319794-INA199C2DCKR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-INA199C2DCKR,29 6-49644-1,TEXTISINA1 99C2DCKR,296-49644-2 ,INA199C2DCKR-ND,296 -49644-6 Base Product Number: INA199 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319794-INA199C2DCKR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Input: -0.1V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-INA199C2DCKR,296-49644-1,TEXTISINA199C2DCKR,296-49644-2,INA199C2DCKR-ND,296-49644-6
Base Product Number: INA199
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Regulation/Management - INA199C2DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA199C2DCKR
Current Regulation/Management INA199C2DCKR
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1319794-INA199C2DCKR INA199C2DCKR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 1916865 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details