Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180516-HI5767/6CBZ
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 60M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: HI5767
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
CONV A/D 10BIT 60MSPS 28-SOIC Product overview: HI5767/6CBZ from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5767/6CBZ can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
IC ADC 10BIT PIPELINED 28SOIC
IC ADC 10BIT PIPELINED 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1180516-HI5767/6CBZ | 700-HI5767/6CBZ | HI5767/6CBZ | HI5767/6CBZ | HI5767/6CBZ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5767/6CBZ | 10BIT SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |