Renesas Electronics Corporation 3 1/2 Digit, Low Power, Single-Chip A/D Converter ICL7126CPLZ

Description
The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-d igit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display drivers, reference, and clock. The ICL7126 is designed to interface with a liquid crystal display (LCD) and includes a backplane drive. The supply current of 100µA is ideally suited for 9V battery operation.brbr The ICL7126 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA maximum, and rollover error of less than one count. The versatility of true differential input and reference is useful in all systems, but gives the designer an uncommon advantage when measuring load cells, strain gauges and other bridge-type transducers. And finally the true economy of single power operation allows a high performance panel meter or multi-meter to be built with the addition of only 10 passive components and a display.brbr The ICL7126 can be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.
Request a Quote Datasheet
Description
The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-d igit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display drivers, reference, and clock. The ICL7126 is designed to interface with a liquid crystal display (LCD) and includes a backplane drive. The supply current of 100µA is ideally suited for 9V battery operation.brbr The ICL7126 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA maximum, and rollover error of less than one count. The versatility of true differential input and reference is useful in all systems, but gives the designer an uncommon advantage when measuring load cells, strain gauges and other bridge-type transducers. And finally the true economy of single power operation allows a high performance panel meter or multi-meter to be built with the addition of only 10 passive components and a display.brbr The ICL7126 can be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit, Low Power, Single-Chip A/D Converter - ICL7126CPLZ - Renesas Electronics Corporation
Milpitas, CA, USA
3 1/2 Digit, Low Power, Single-Chip A/D Converter
ICL7126CPLZ
3 1/2 Digit, Low Power, Single-Chip A/D Converter ICL7126CPLZ
The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-d igit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display drivers, reference, and clock. The ICL7126 is designed to interface with a liquid crystal display (LCD) and includes a backplane drive. The supply current of 100µA is ideally suited for 9V battery operation.brbr The ICL7126 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA maximum, and rollover error of less than one count. The versatility of true differential input and reference is useful in all systems, but gives the designer an uncommon advantage when measuring load cells, strain gauges and other bridge-type transducers. And finally the true economy of single power operation allows a high performance panel meter or multi-meter to be built with the addition of only 10 passive components and a display.brbr The ICL7126 can be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.

The ICL7126 is a high performance, very low power 3sup1/sup/sub2/sub-digit, A/D converter. All the necessary active devices are contained on a single CMOS IC, including seven segment decoders, display drivers, reference, and clock. The ICL7126 is designed to interface with a liquid crystal display (LCD) and includes a backplane drive. The supply current of 100µA is ideally suited for 9V battery operation.brbr The ICL7126 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA maximum, and rollover error of less than one count. The versatility of true differential input and reference is useful in all systems, but gives the designer an uncommon advantage when measuring load cells, strain gauges and other bridge-type transducers. And finally the true economy of single power operation allows a high performance panel meter or multi-meter to be built with the addition of only 10 passive components and a display.brbr The ICL7126 can be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7126CPLZ
1183299-ICL7126CPLZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7126CPLZ 1183299-ICL7126CPLZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183299-ICL7126CPLZ Packaging: Tube Type: Display Driver Mounting Style: Through Hole Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 40-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ICL7126 Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183299-ICL7126CPLZ
Packaging: Tube
Type: Display Driver
Mounting Style: Through Hole
Number of Channels: 2
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ICL7126
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7126CPLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7126CPLZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7126CPLZ
IC DISPLAY DRIVER 3.5DIGIT 40DIP

IC DISPLAY DRIVER 3.5DIGIT 40DIP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ICL7126CPLZ 1183299-ICL7126CPLZ ICL7126CPLZ
Product Name 3 1/2 Digit, Low Power, Single-Chip A/D Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7126CPLZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type PDIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details