IC ADC 12BIT SAR 24SOIC
IC ADC 12BIT SAR 24SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI5812JIB | HI5812JIB | HI5812JIB |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |