Renesas Electronics Corporation Analog to Digital Converters (ADC) ADC0804S040TS/C1,1

Description
8 Bit Analog to Digital Converter 1 Input 1 28-SSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADC0804S040TS/C1,1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0804S040TS/C1,1-ND
Analog to Digital Converters (ADC) ADC0804S040TS/C1,1-ND
8 Bit Analog to Digital Converter 1 Input 1 28-SSOP

8 Bit Analog to Digital Converter 1 Input 1 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0804S040TS/C1,1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0804S040TS/C1,1
Data Acquisition - Analog to Digital Converters (ADC) ADC0804S040TS/C1,1
IC ADC 8BIT 28SSOP

IC ADC 8BIT 28SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC0804S040TS/C1,1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0804S040TS/C1,1
Analog to Digital Converters (ADC) ADC0804S040TS/C1,1
8 Bit Analog to Digital Converter 1 Input 1 28-SSOP

8 Bit Analog to Digital Converter 1 Input 1 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0804S040TS/C1,1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0804S040TS/C1,1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0804S040TS/C1,1
IC ADC 8BIT 28SSOP

IC ADC 8BIT 28SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0804S040TS/C1,1-ND ADC0804S040TS/C1,1 ADC0804S040TS/C1,1 ADC0804S040TS/C1,1
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) SSOP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 8 bits 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers