Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183298-ICL7126CPL
Packaging: Tube
Type: Display Driver
Mounting Style: Through Hole
Number of Channels: 2
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.maxim-ic.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ICL7126
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V
ADC, DUAL-SLOPE, 1 FUNC, 1 CHANN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1183298-ICL7126CPL | ICL7126CPL |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7126CPL | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | DIP |