14 Bit Analog to Digital Converter 2 Input 2 Pipelined 56-VFQFPN (8x8)
IC ADC 14BIT PIPELINED 56VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC1413D105HN/C1,5 | ADC1413D105HN/C1,5 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 56-VFQFN Exposed Pad | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Resolution | 14 bits | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |