Renesas Electronics Corporation 3 1/2 Digit, LCD/LED Display, A/D Converters ICL7107CPLZ

Description
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.
Request a Quote Datasheet
Description
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit, LCD/LED Display, A/D Converters - ICL7107CPLZ - Renesas Electronics Corporation
Milpitas, CA, USA
3 1/2 Digit, LCD/LED Display, A/D Converters
ICL7107CPLZ
3 1/2 Digit, LCD/LED Display, A/D Converters ICL7107CPLZ
The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.

The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive; the ICL7107 will directly drive an instrument size light emitting diode (LED) display.brbr The ICL7106 and ICL7107 bring together a combination of high accuracy, versatility, and true economy. It features autozero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation (ICL7106), enables a high performance panel meter to be built with the addition of only 10 passive components and a display.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPLZ - 088434-ICL7107CPLZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPLZ
088434-ICL7107CPLZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPLZ 088434-ICL7107CPLZ
Manufacturer: Intersil Win Source Part Number: 088434-ICL7107CPLZ Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Family Name: ICL7107 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CMH-TD; ICL7137CJL; Introduction Date: January 18, 1997 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing Quantity per package: 9

Manufacturer: Intersil
Win Source Part Number: 088434-ICL7107CPLZ
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Family Name: ICL7107
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CMH-TD; ICL7137CJL;
Introduction Date: January 18, 1997
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Quantity per package: 9

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7107CPLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7107CPLZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7107CPLZ
IC DISPLAY DRIVER 3.5DIGIT 40DIP

IC DISPLAY DRIVER 3.5DIGIT 40DIP

Supplier's Site
Fort Worth, TX, USA
IC; 3 1/2 Digit, LED Display, A/D Converters, PDIP40, Pb-Free
70206632
IC; 3 1/2 Digit, LED Display, A/D Converters, PDIP40, Pb-Free 70206632
IC; 3 1/2 Digit, LED Display, A/D Converters, PDIP40, Pb-Free

IC; 3 1/2 Digit, LED Display, A/D Converters, PDIP40, Pb-Free

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ICL7107CPLZ 088434-ICL7107CPLZ ICL7107CPLZ 70206632
Product Name 3 1/2 Digit, LCD/LED Display, A/D Converters Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPLZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose IC; 3 1/2 Digit, LED Display, A/D Converters, PDIP40, Pb-Free
Package Type QFP; PDIP DIP; 40-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details