ADC, Resistance Ladder, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, BICMOS, PDSO24
IC ADC 8BIT FOLD INTERPOL 24SOIC Product overview: HI5714/7CBZ-T from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI5714/7CBZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 124504-HI5714/7CBZ-T
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 75M
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
IC ADC 8BIT FOLD INTERPOL 24SOIC
IC ADC 8BIT FOLD INTERPOL 24SOIC
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 24-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HI5714/7CBZ-T | 700-HI5714/7CBZ-T | 124504-HI5714/7CBZ-T | HI5714/7CBZ-TTR-ND | HI5714/7CBZ-TCT-ND | HI5714/7CBZ-T | HI5714/7CBZ-T | HI5714/7CBZ-T | HI5714/7CBZ-T |
| Product Name | 8-bit 8BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI5714/7CBZ-T | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOP; SOP24 | Tape & Reel (TR) | SOIC; 24-SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel | Cut Tape (CT) | Bulk; Bulk | Bulk; Bulk | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Input Voltage | 5 volts | 5 volts | 5 volts |