Win Source Part Number: 1377745-ADC1412D125H
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Features: Simultaneous Sampling
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VFQFPN (9x9)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A991C3
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 2.85V ~ 3.4V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Sampling Rate (Per Second): 125M
Number of A/D Converters: 2
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VFQFPN (9x9)
IC ADC 14BIT PIPELINED 64HVQFN Product overview: ADC1412D125HN-C1 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC1412D125HN-C1
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VFQFPN (9x9)
IC ADC 14BIT PIPELINED 64HVQFN
IC ADC 14BIT PIPELINED 64HVQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1377745-ADC1412D125HN-C1 | ADC1412D125HN-C1-ND | 700-ADC1412D125HN-C1 | ADC1412D125HN-C1 | ADC1412D125HN-C1 | ADC1412D125HN-C1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; LVDS - Parallel, Parallel | Parallel | LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 125000 kSamples/Sec | 125000 kSamples/Sec | 125000 kSamples/Sec | |||
| Package Type | 64-VFQFN Exposed Pad | Tray | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray | Tray | Tray; Tray |